The VN5R003HTR-E is a power distribution switch designed for reverse battery protection in electronic control units. It operates within a supply voltage range of -16 to 28 V and features an on-state resistance of 3 mΩ, which contributes to its efficiency in power management. The device utilizes STMicroelectronics® VIPower® technology and includes protections such as automatic switch-off in the event of negative input voltage and electrostatic discharge protection. The VN5R003HTR-E is packaged in an HPAK format, making it suitable for various applications where space and performance are critical.
IC PWR SWITCH N-CHANNEL 1:1 HPAK
Power Switch/Driver 1:1 N-Channel HPAK
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VN5R003HTR-E | VN5R003HTR-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |