STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160MSTR-E VN5E160MSTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 137390-VN5E160MSTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Family Name: VN5E160MS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV84160DR2G; BTS432E2BKSA1; BTF3035EJXUMA1; FPF2174; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 137390-VN5E160MSTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Family Name: VN5E160MS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV84160DR2G; BTS432E2BKSA1; BTF3035EJXUMA1; FPF2174; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160MSTR-E
VN5E160MSTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160MSTR-E VN5E160MSTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 137390-VN5E160MSTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Family Name: VN5E160MS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV84160DR2G; BTS432E2BKSA1; BTF3035EJXUMA1; FPF2174; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137390-VN5E160MSTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 160 mOhm (Max)
Family Name: VN5E160MS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCV84160DR2G; BTS432E2BKSA1; BTF3035EJXUMA1; FPF2174;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN5E160MSTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5E160MSTR-E
PMIC - Power Distribution Switches, Load Drivers VN5E160MSTR-E
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7985
Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7985
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:10A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:10A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5E160MSTR-E VN5E160MSTR-E 45AC7985
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5E160MSTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 13V, Soic-8; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V to 28 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2877194 - RS Components, Ltd.
Specs
Number of Outlets 40
Features On-Off Switch
View Details