STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN540SP-E

Description
Win Source Part Number: 1372344-VN540SP-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -25°C ~ 85°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPower™ Package: Tube Product Status: Active Features: Status Flag Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Base Product Number: VN540 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.8A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 10V ~ 36V Rds On (Typ): 50mOhm (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1372344-VN540SP-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -25°C ~ 85°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPower™ Package: Tube Product Status: Active Features: Status Flag Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Base Product Number: VN540 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.8A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 10V ~ 36V Rds On (Typ): 50mOhm (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372344-VN540SP-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372344-VN540SP-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372344-VN540SP-E
Win Source Part Number: 1372344-VN540SP-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -25°C ~ 85°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: VIPower™ Package: Tube Product Status: Active Features: Status Flag Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Base Product Number: VN540 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.8A Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 10V ~ 36V Rds On (Typ): 50mOhm (Max)

Win Source Part Number: 1372344-VN540SP-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -25°C ~ 85°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: VIPower™
Package: Tube
Product Status: Active
Features: Status Flag
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
Base Product Number: VN540
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.8A
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 10V ~ 36V
Rds On (Typ): 50mOhm (Max)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372344-VN540SP-E
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.6 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switch and Multiplexer IC - 743-74LVC1G157GW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers