STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJ-E VN5025AJ-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279505-VN5025AJ-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VN5025AJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 28A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279505-VN5025AJ-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VN5025AJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 28A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJ-E - VN5025AJ-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJ-E
VN5025AJ-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJ-E VN5025AJ-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279505-VN5025AJ-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VN5025AJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 28A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279505-VN5025AJ-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: PowerSSO-12
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 36 V
Rds On (Typ): 25 mOhm (Maximum)
Family Name: VN5025AJ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 28A
Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+;
Introduction Date: January 12, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN5025AJ-E
PMIC - Power Distribution Switches, Load Drivers VN5025AJ-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics - 45AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics
45AC7992
Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics 45AC7992
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:40A; On State Resistance:0.025ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:40A; On State Resistance:0.025ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN5025AJ-E VN5025AJ-E 45AC7992
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN5025AJ-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V ~ 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703413 - RS Components, Ltd.
Specs
Number of Outlets 11
Outlets Type F
View Details