STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN460SPTR-E VN460SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279504-VN460SPTR-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 20 mOhm (Maximum) Family Name: VN460SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): AUIPS6044GTR; AUIPS6044G; BTS4130QGAXT; Introduction Date: June 17, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279504-VN460SPTR-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 20 mOhm (Maximum) Family Name: VN460SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): AUIPS6044GTR; AUIPS6044G; BTS4130QGAXT; Introduction Date: June 17, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN460SPTR-E
VN460SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN460SPTR-E VN460SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279504-VN460SPTR-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 20 mOhm (Maximum) Family Name: VN460SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): AUIPS6044GTR; AUIPS6044G; BTS4130QGAXT; Introduction Date: June 17, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279504-VN460SPTR-E
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 20 mOhm (Maximum)
Family Name: VN460SP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): AUIPS6044GTR; AUIPS6044G; BTS4130QGAXT;
Introduction Date: June 17, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN460SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN460SPTR-E
PMIC - Power Distribution Switches, Load Drivers VN460SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN460SPTR-E VN460SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN460SPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703413 - RS Components, Ltd.
Specs
Number of Outlets 11
Outlets Type F
View Details