The VN340SP-E is a monolithic quad high-side smart power relay in a PowerSO-10 package, designed to drive four independent resistive or inductive loads with built-in current limiting, undervoltage shutdown, and open-drain diagnostic output for overtemperature indication. Each channel supports a continuous output current of 0.7 A, with protection against shorted loads, loss of ground, and overtemperature. The device operates from a power supply voltage up to 45 V and conforms to IEC 61131-2. Thermal resistance from junction to case is 3 °C/W per channel, and junction temperature ranges from -55 °C to 150 °C.
MOTION CONTROL & AUTOMATION
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 57P5289 |
| Product Name | Motion Control & Automation Stmicroelectronics |