STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN340SPTR-33-E VN340SPTR-33-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 811279-VN340SPTR-33- E Packaging: Reel Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 10V ~ 36V Rds On (Typ): 200mOhm (Maximum) Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Part Number Series: VN340 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 811279-VN340SPTR-33- E Packaging: Reel Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 10V ~ 36V Rds On (Typ): 200mOhm (Maximum) Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Part Number Series: VN340 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN340SPTR-33-E - VN340SPTR-33-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN340SPTR-33-E
VN340SPTR-33-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN340SPTR-33-E VN340SPTR-33-E
Manufacturer: STMicroelectronics Win Source Part Number: 811279-VN340SPTR-33- E Packaging: Reel Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 10V ~ 36V Rds On (Typ): 200mOhm (Maximum) Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours) Part Number Series: VN340 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 811279-VN340SPTR-33-E
Packaging: Reel
Mounting Style: SMD
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 10V ~ 36V
Rds On (Typ): 200mOhm (Maximum)
Supplier Device Package: 10-PowerSO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Part Number Series: VN340
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN340SPTR-33-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN340SPTR-33-E
PMIC - Power Distribution Switches, Load Drivers VN340SPTR-33-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN340SPTR-33-E VN340SPTR-33-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN340SPTR-33-E PMIC - Power Distribution Switches, Load Drivers
Voltage 10V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 8318920 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details