STMicroelectronics Interface - Interface - Specialized - VN340SP13TR VN340SP13TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014462-VN340SP13TR Packaging: Tape & Reel Operating Supply Voltage: 36 V Number of Pins: 10 Number of Outputs: 4 Output Current: 700 mA Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Nominal Supply Current: 6 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014462-VN340SP13TR Packaging: Tape & Reel Operating Supply Voltage: 36 V Number of Pins: 10 Number of Outputs: 4 Output Current: 700 mA Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Nominal Supply Current: 6 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - VN340SP13TR - 1014462-VN340SP13TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - VN340SP13TR
1014462-VN340SP13TR
Interface - Interface - Specialized - VN340SP13TR 1014462-VN340SP13TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014462-VN340SP13TR Packaging: Tape & Reel Operating Supply Voltage: 36 V Number of Pins: 10 Number of Outputs: 4 Output Current: 700 mA Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Nominal Supply Current: 6 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014462-VN340SP13TR
Packaging: Tape & Reel
Operating Supply Voltage: 36 V
Number of Pins: 10
Number of Outputs: 4
Output Current: 700 mA
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Nominal Supply Current: 6 mA

Buy Now
Singapore, Singapore
Quad Interface Transceiver IC
754-VN340SP13TR
Quad Interface Transceiver IC 754-VN340SP13TR
4 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO10, POWER, SO-10 Product overview: VN340SP13TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VN340SP13TR can be used for catalog matching and distributor lookup.

4 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO10, POWER, SO-10 Product overview: VN340SP13TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VN340SP13TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1014462-VN340SP13TR 754-VN340SP13TR
Product Name Interface - Interface - Specialized - VN340SP13TR Quad Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899710 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GT,115 - 1009288-74LVC1G53GT,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XSON, SOT833-1 (1.95x1)
View Details
2 suppliers
 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers