STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN06SPTR-E

Description
Win Source Part Number: 1338580-VN06SPTR-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 5.5V ~ 26V Rds On (Typ): 180mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN06
Request a Quote Datasheet
Description
Win Source Part Number: 1338580-VN06SPTR-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 5.5V ~ 26V Rds On (Typ): 180mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1338580-VN06SPTR-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1338580-VN06SPTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1338580-VN06SPTR-E
Win Source Part Number: 1338580-VN06SPTR-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 600 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Output Configuration: High Side Voltage - Load: 5.5V ~ 26V Rds On (Typ): 180mOhm (Max) Mounting Type: Surface Mount Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN06

Win Source Part Number: 1338580-VN06SPTR-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel
Standard Package: 600
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 9A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 26V
Rds On (Typ): 180mOhm (Max)
Mounting Type: Surface Mount
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VN06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1338580-VN06SPTR-E
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4852PW,112-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers