Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD18ZBV AFE58JD18ZBV

Description
Manufacturer: Texas Instruments Win Source Part Number: 1016255-AFE58JD18ZBV Packaging: Tray Power (Watts): 90mW Number of Bits: 14 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 289-NFBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1016255-AFE58JD18ZBV Packaging: Tray Power (Watts): 90mW Number of Bits: 14 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 289-NFBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD18ZBV - 1016255-AFE58JD18ZBV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD18ZBV
1016255-AFE58JD18ZBV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD18ZBV 1016255-AFE58JD18ZBV
Manufacturer: Texas Instruments Win Source Part Number: 1016255-AFE58JD18ZBV Packaging: Tray Power (Watts): 90mW Number of Bits: 14 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 289-NFBGA (15x15) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016255-AFE58JD18ZBV
Packaging: Tray
Power (Watts): 90mW
Number of Bits: 14
Number of Channels: 16
Categories: Integrated Circuits
Status: Active
Case / Package: 289-NFBGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1016255-AFE58JD18ZBV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE58JD18ZBV
Package Type 289-NFBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products