STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN05N VN05N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279439-VN05N Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 7 V ~ 26 V Rds On (Typ): 180 mOhm (Maximum) Family Name: VN05N Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): BTS442E2E6327; BTS 442 E2NK; PIP3208-A; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279439-VN05N Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 7 V ~ 26 V Rds On (Typ): 180 mOhm (Maximum) Family Name: VN05N Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): BTS442E2E6327; BTS 442 E2NK; PIP3208-A; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN05N
VN05N
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN05N VN05N
Manufacturer: STMicroelectronics Win Source Part Number: 1279439-VN05N Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 7 V ~ 26 V Rds On (Typ): 180 mOhm (Maximum) Family Name: VN05N Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): BTS442E2E6327; BTS 442 E2NK; PIP3208-A; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279439-VN05N
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 7 V ~ 26 V
Rds On (Typ): 180 mOhm (Maximum)
Family Name: VN05N
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-PENTAWATT
Current - Output (Maximum): 13A
Alternative Parts (Cross-Reference): BTS442E2E6327; BTS 442 E2NK; PIP3208-A;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN05N - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN05N
PMIC - Power Distribution Switches, Load Drivers VN05N
IC PWR DRVR N-CH 1:1 5PENTAWATT

IC PWR DRVR N-CH 1:1 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN05N VN05N
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN05N PMIC - Power Distribution Switches, Load Drivers
Voltage 7 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details