STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN03SP VN03SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 129488-VN03SP Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 5.5 V to 26 V Rds On (Typ): 500 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 129488-VN03SP Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 5.5 V to 26 V Rds On (Typ): 500 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN03SP
VN03SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN03SP VN03SP
Manufacturer: STMicroelectronics Win Source Part Number: 129488-VN03SP Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 5.5 V to 26 V Rds On (Typ): 500 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 129488-VN03SP
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Load: 5.5 V to 26 V
Rds On (Typ): 500 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN03SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN03SP
PMIC - Power Distribution Switches, Load Drivers VN03SP
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN03SP VN03SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN03SP PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2006642 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details