STMicroelectronics, Inc. Proximity Sensor ICs VL6180XV0NR/1

Description
Proximity & Ambient Light Sensing LGA12
Request a Quote Datasheet
Description
Proximity & Ambient Light Sensing LGA12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 9074763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
9074763
Proximity Sensor ICs 9074763
Proximity & Ambient Light Sensing LGA12

Proximity & Ambient Light Sensing LGA12

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
VL6180XV0NR/1
Proximity Sensors VL6180XV0NR/1
Proximity Sensors Proximity sensor, gesture and ambient light sensing (ALS) module

Proximity Sensors Proximity sensor, gesture and ambient light sensing (ALS) module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9074763 VL6180XV0NR/1
Product Name Proximity Sensor ICs Proximity Sensors
Height 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers