STMicroelectronics, Inc. Proximity Sensor ICs VL53L1CXV0FY/1

Description
Long distance ranging Time-of-Flight sen
Request a Quote Datasheet
Description
Long distance ranging Time-of-Flight sen
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 1751095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1751095
Proximity Sensor ICs 1751095
Long distance ranging Time-of-Flight sen

Long distance ranging Time-of-Flight sen

Supplier's Site
Proximity Sensor ICs - 1751110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1751110P
Proximity Sensor ICs 1751110P
Long distance ranging Time-of-Flight sen

Long distance ranging Time-of-Flight sen

Supplier's Site
Proximity Sensor ICs - 1751110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1751110
Proximity Sensor ICs 1751110
Long distance ranging Time-of-Flight sen

Long distance ranging Time-of-Flight sen

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
VL53L1CXV0FY/1
Proximity Sensors VL53L1CXV0FY/1
Proximity Sensors Long distance ranging Time-of-Flight sensor based on ST FlightSense technology

Proximity Sensors Long distance ranging Time-of-Flight sensor based on ST FlightSense technology

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1751095 1751110P VL53L1CXV0FY/1
Product Name Proximity Sensor ICs Proximity Sensor ICs Proximity Sensors
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1145ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEF-M30B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers