Manufacturer: STMicroelectronics
Win Source Part Number: 844171-VL53L1CXV0FY/
Series: FlightSense™
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Optical Sensor 157.480" (4m) I²C Output
Package: Reel - TR
Family Name: VL53L1
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Other Part Number: VL53L1CXV0FY/1-ND, 497-17764-2, 497-17764-1, 497-17764-6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 844171-VL53L1CXV0FY/1 |
| Product Name | Optical Sensors - Optical Sensors - Distance Measuring - VL53L1CXV0FY/1 |