STMicroelectronics, Inc. Proximity Sensor ICs VL53L0CXV9DH/1

Description
Time of Flight ranging Sensor
Request a Quote
Description
Time of Flight ranging Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 215163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
215163
Proximity Sensor ICs 215163
Time of Flight ranging Sensor

Time of Flight ranging Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 215163
Product Name Proximity Sensor ICs
Switching Frequency 400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3240LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details