MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD03-23B05R2

Description
Win Source Part Number: 1372821-LD03-23B05R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 30 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD03-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 600mA Power (Watts): 3 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 5V Efficiency: 76% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372821-LD03-23B05R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 30 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD03-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 600mA Power (Watts): 3 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 5V Efficiency: 76% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372821-LD03-23B05R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372821-LD03-23B05R2
Power Supplies - Board Mount - AC DC Converters 1372821-LD03-23B05R2
Win Source Part Number: 1372821-LD03-23B05R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 30 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD03-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 600mA Power (Watts): 3 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 5V Efficiency: 76% Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372821-LD03-23B05R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 30 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Package / Case: 5-DIP Module, 4 Leads
Base Product Number: LD03-23
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 600mA
Power (Watts): 3 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 5V
Efficiency: 76%
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372821-LD03-23B05R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065Z - 1183121-ICE3A2065Z - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP , 7 Leads
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372729-LD15-23B03R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 13 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details