MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD20-26B15

Description
Win Source Part Number: 1372946-LD20-26B15 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 51 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: LD20-26Bxx (20W) Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 8-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 2.76" L x 1.89" W x 1.18" H (70.0mm x 48.0mm x 30.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.33A Power (Watts): 20 W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC Voltage - Output 1: 15V Efficiency: 83% Standard Number: 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372946-LD20-26B15 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 51 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: LD20-26Bxx (20W) Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 8-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 2.76" L x 1.89" W x 1.18" H (70.0mm x 48.0mm x 30.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.33A Power (Watts): 20 W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC Voltage - Output 1: 15V Efficiency: 83% Standard Number: 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372946-LD20-26B15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372946-LD20-26B15
Power Supplies - Board Mount - AC DC Converters 1372946-LD20-26B15
Win Source Part Number: 1372946-LD20-26B15 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 51 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: LD20-26Bxx (20W) Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 8-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 2.76" L x 1.89" W x 1.18" H (70.0mm x 48.0mm x 30.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.33A Power (Watts): 20 W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC Voltage - Output 1: 15V Efficiency: 83% Standard Number: 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372946-LD20-26B15
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 51 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: LD20-26Bxx (20W)
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 8-DIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 2.76" L x 1.89" W x 1.18" H (70.0mm x 48.0mm x 30.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.33A
Power (Watts): 20 W
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC
Voltage - Output 1: 15V
Efficiency: 83%
Standard Number: 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372946-LD20-26B15
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372688-LO15-10B12 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 15 watts
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers