Infineon Technologies AG AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs ICE5ASAG

Description
Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 100kHz maximum switching frequency Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power and major home appliances (e.g. air conditioning, washing machines and refrigerator) Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Energy Storage Systems General purpose motor drive - variating frequency and voltage On-board charging (OBC) for electric vehicles Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with FP50R12KT4P | IGBT modules IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDW40G65C5 | CoolSiC™ Schottky Diodes 2ED2304S06F | Gate driver ICs 2ED020I12-F2 | Gate driver ICs IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1ED44176N01F | Gate driver ICs IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IDWD20G120C5 | CoolSiC™ Schottky Diodes IRLML2244 | P-Channel Power MOSFET FP50R12KT4P | IGBT modules IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDW40G65C5 | CoolSiC™ Schottky Diodes 2ED2304S06F | Gate driver ICs 1 2 3 4
Request a Quote
Description
Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 100kHz maximum switching frequency Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power and major home appliances (e.g. air conditioning, washing machines and refrigerator) Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Energy Storage Systems General purpose motor drive - variating frequency and voltage On-board charging (OBC) for electric vehicles Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with FP50R12KT4P | IGBT modules IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDW40G65C5 | CoolSiC™ Schottky Diodes 2ED2304S06F | Gate driver ICs 2ED020I12-F2 | Gate driver ICs IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1ED44176N01F | Gate driver ICs IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IDWD20G120C5 | CoolSiC™ Schottky Diodes IRLML2244 | P-Channel Power MOSFET FP50R12KT4P | IGBT modules IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDW40G65C5 | CoolSiC™ Schottky Diodes 2ED2304S06F | Gate driver ICs 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE5ASAG is a fifth-generation fixed-frequency PWM controller designed for offline switch-mode power supplies, featuring a PG-DSO-8 package. It operates at a switching frequency of 100 kHz and supports both DCM and CCM modes with slope compensation. The device includes an integrated error amplifier for direct feedback in non-isolated flyback topologies, digital frequency reduction to improve efficiency under light loads, and an enhanced active burst mode with selectable standby power levels below 100 mW. It offers comprehensive protection including AC input overvoltage, VCC over/undervoltage, overload, open-circuit, and overtemperature, all with auto-restart. The IC supports frequency jitter and soft gate driving for low EMI, and employs a cascode configuration for fast startup. It operates from a supply voltage range of 10.0 to 25.5 V and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ICE5ASAG is a fifth-generation fixed-frequency PWM controller designed for offline switch-mode power supplies, featuring a PG-DSO-8 package. It operates at a switching frequency of 100 kHz and supports both DCM and CCM modes with slope compensation. The device includes an integrated error amplifier for direct feedback in non-isolated flyback topologies, digital frequency reduction to improve efficiency under light loads, and an enhanced active burst mode with selectable standby power levels below 100 mW. It offers comprehensive protection including AC input overvoltage, VCC over/undervoltage, overload, open-circuit, and overtemperature, all with auto-restart. The IC supports frequency jitter and soft gate driving for low EMI, and employs a cascode configuration for fast startup. It operates from a supply voltage range of 10.0 to 25.5 V and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE5ASAG - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs
ICE5ASAG
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs ICE5ASAG
Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 100kHz maximum switching frequency Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power and major home appliances (e.g. air conditioning, washing machines and refrigerator) Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications Energy Storage Systems General purpose motor drive - variating frequency and voltage On-board charging (OBC) for electric vehicles Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with FP50R12KT4P | IGBT modules IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDW40G65C5 | CoolSiC™ Schottky Diodes 2ED2304S06F | Gate driver ICs 2ED020I12-F2 | Gate driver ICs IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1ED44176N01F | Gate driver ICs IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IDWD20G120C5 | CoolSiC™ Schottky Diodes IRLML2244 | P-Channel Power MOSFET FP50R12KT4P | IGBT modules IPA95R750P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDW40G65C5 | CoolSiC™ Schottky Diodes 2ED2304S06F | Gate driver ICs 1 2 3 4

Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness.


Summary of Features

  • 100kHz maximum switching frequency
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over voltage protection (optional)
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated line input over voltage protection and error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power and major home appliances (e.g. air conditioning, washing machines and refrigerator)
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • Energy Storage Systems
  • General purpose motor drive - variating frequency and voltage
  • On-board charging (OBC) for electric vehicles
  • Residential air conditioning: Smart (IoT) and efficient cooling

Designers who used this product also designed with


  • FP50R12KT4P |
    IGBT modules
  • IPA95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKW40N120CH7 |
    IGBT discretes
  • IKQ75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IPA80R360P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDW40G65C5 |
    CoolSiC™ Schottky Diodes
  • 2ED2304S06F |
    Gate driver ICs
  • 2ED020I12-F2 |
    Gate driver ICs
  • IPD80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1ED44176N01F |
    Gate driver ICs
  • IMBF170R1K0M1 |
    Silicon Carbide MOSFET Discretes
  • IDWD20G120C5 |
    CoolSiC™ Schottky Diodes
  • IRLML2244 |
    P-Channel Power MOSFET
  • FP50R12KT4P |
    IGBT modules
  • IPA95R750P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IKW40N120CH7 |
    IGBT discretes
  • IKQ75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IPA80R360P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDW40G65C5 |
    CoolSiC™ Schottky Diodes
  • 2ED2304S06F |
    Gate driver ICs

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5ASAG
Product Name AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JZ - 068365-ICE3BR0665JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02G - 068359-ICE3AS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372581-ICE5QR2270AZ - Win Source Electronics
Specs
Package Type DIP; Other; Bulk
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers