Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P ICE3A5065P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068357-ICE3A5065P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 220W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068357-ICE3A5065P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 220W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P - 068357-ICE3A5065P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P
068357-ICE3A5065P
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P 068357-ICE3A5065P
Manufacturer: Infineon Technologies Win Source Part Number: 068357-ICE3A5065P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 220W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068357-ICE3A5065P
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 220W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 068357-ICE3A5065P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P
Package Type Other; PG-TO220-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B0565 - 068341-ICE2B0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details