VIPer® high-voltage converters from the mains voltage (230VAC) are fixed frequency offline converter ICs, integrating a PWM controller and a 700V vertical power MOSFET. Typical applications cover offline power supplies. They are compatible from either the primary side or the secondary side regulation loop.
Number of PWM Outputs = 1
Control Method = Current
Rise Time = 50ns
Fall Time = 100ns
Maximum Switching Frequency = 200 kHz
Mounting Type = Through Hole
Package Type = PENTAWATT
Pin Count = 5
Output Current = 3 A
Length = 10.4mm
VIPer® high-voltage converters from the mains voltage (230VAC) are fixed frequency offline converter ICs, integrating a PWM controller and a 700V vertical power MOSFET. Typical applications cover offline power supplies. They are compatible from either the primary side or the secondary side regulation loop.
Number of PWM Outputs = 1
Control Method = Current
Rise Time = 50ns
Fall Time = 100ns
Maximum Switching Frequency = 200 kHz
Mounting Type = Through Hole
Package Type = PENTAWATT
Pin Count = 5
Output Current = 3 A
Length = 10.4mm
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | PWM Amplifier Chips |
Product Number | 426291 |
Output Current (Iout) | 3 amps |