The LM111QML is a voltage comparator designed for high-reliability applications, operating from a single 5 V to ±15 V supply with a maximum input current of 200 nA over temperature and a differential input voltage range of ±30 V. It is packaged in a 10-pin CFP (NAD) case with an operating temperature range of -55°C to 125°C and is radiation-qualified to 100 krad(Si) low dose and ELDRS-free, with 50 krad(Si) high dose rate assurance. The output can drive loads up to 50 V at 50 mA and is compatible with TTL, DTL, RTL, and MOS logic. It features offset voltage null capability and a strobe input for synchronized operation.
Voltage Comparator 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962L0052401VHA |
| Product Name | LM111QML-SP Voltage Comparator |
| Supply Voltage (VS) | 5 to 36 volts |