Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103732-VB927T-E
Mounting: SMD (SMT)
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1103732-VB927T-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VB927T-E |
| TJ | -40 C (-40 F) |