STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB526SPTR-E VB526SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799012-VB526SPTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 30V (Maximum) Family Name: VB526 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): VB526SP-E; Introduction Date: September 27, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799012-VB526SPTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 30V (Maximum) Family Name: VB526 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): VB526SP-E; Introduction Date: September 27, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB526SPTR-E - VB526SPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB526SPTR-E
VB526SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB526SPTR-E VB526SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799012-VB526SPTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: Bipolar Interface: Parallel Switch Type: General Fault Protection: Over Temperature, Over Voltage Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 30V (Maximum) Family Name: VB526 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): VB526SP-E; Introduction Date: September 27, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799012-VB526SPTR-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: Bipolar
Interface: Parallel
Switch Type: General
Fault Protection: Over Temperature, Over Voltage
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 30V (Maximum)
Family Name: VB526
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): VB526SP-E;
Introduction Date: September 27, 2010
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB526SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB526SPTR-E
PMIC - Power Distribution Switches, Load Drivers VB526SPTR-E
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB526SPTR-E VB526SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB526SPTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 30V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details