STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SPTR-E VB525SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902491-VB525SPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Package: Reel - TR Mounting: Surface Mount Family Name: VB525 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19717-1, 497-19717-2, VB525SPTR-E-ND, 497-19717-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902491-VB525SPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Package: Reel - TR Mounting: Surface Mount Family Name: VB525 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19717-1, 497-19717-2, VB525SPTR-E-ND, 497-19717-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SPTR-E - VB525SPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SPTR-E
VB525SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SPTR-E VB525SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902491-VB525SPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSO-10 Exposed Bottom Pad Package: Reel - TR Mounting: Surface Mount Family Name: VB525 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19717-1, 497-19717-2, VB525SPTR-E-ND, 497-19717-6

Manufacturer: STMicroelectronics
Win Source Part Number: 902491-VB525SPTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: PowerSO-10 Exposed Bottom Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: VB525
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19717-1, 497-19717-2, VB525SPTR-E-ND, 497-19717-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VB525SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB525SPTR-E
PMIC - Power Distribution Switches, Load Drivers VB525SPTR-E
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB525SPTR-E VB525SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SPTR-E PMIC - Power Distribution Switches, Load Drivers
Current 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details