STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB026MSP-E VB026MSP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799007-VB026MSP-E Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799007-VB026MSP-E Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB026MSP-E
VB026MSP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB026MSP-E VB026MSP-E
Manufacturer: STMicroelectronics Win Source Part Number: 799007-VB026MSP-E Packaging: Tube Package: PowerSO-10 Exposed Bottom Pad Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799007-VB026MSP-E
Packaging: Tube
Package: PowerSO-10 Exposed Bottom Pad
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VB026MSP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB026MSP-E
PMIC - Power Distribution Switches, Load Drivers VB026MSP-E
IC PWR DRIVER COIL PWRSO10

IC PWR DRIVER COIL PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB026MSP-E VB026MSP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB026MSP-E PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 325186 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F
View Details