STMicroelectronics, Inc. Microcontrollers UPSD3254A-40U6

Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Request a Quote Datasheet
Description
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-2377-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2377-ND
Microcontrollers 497-2377-ND
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 40MHz 32KB 288KB Embedded Microcontroller MCU
685-UPSD3254A-40U6
8-bit 40MHz 32KB 288KB Embedded Microcontroller MCU 685-UPSD3254A-40U6
8-Bit 40MHz FLASH MCU, 32KB RAM, 288KB FLASH, LQFP Product overview: UPSD3254A-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 32KB, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 32KB, 288KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3254A-40U6 can be used for catalog matching and distributor lookup.

8-Bit 40MHz FLASH MCU, 32KB RAM, 288KB FLASH, LQFP Product overview: UPSD3254A-40U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 32KB, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, 32KB, 288KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3254A-40U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics - 37M9124 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics
37M9124
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics 37M9124
MICROCONTROLLER MCU, 8 BIT, 8032, 40MHZ, TQFP-80; Product Range:8051 Family UPSD3xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:288KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8032, 40MHZ, TQFP-80; Product Range:8051 Family UPSD3xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:288KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - UPSD3254A-40U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3254A-40U6
Microcontrollers UPSD3254A-40U6
8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH

Buy Now Datasheet
Microcontrollers - UPSD3254A-40U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPSD3254A-40U6
Microcontrollers UPSD3254A-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3254A-40U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3254A-40U6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3254A-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3254A-40U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3254A-40U6
Embedded - Microcontrollers UPSD3254A-40U6
IC MCU 8BIT 288KB FLASH 80LQFP

IC MCU 8BIT 288KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-2377-ND 685-UPSD3254A-40U6 37M9124 UPSD3254A-40U6 UPSD3254A-40U6 UPSD3254A-40U6 UPSD3254A-40U6
Product Name Microcontrollers 8-bit 40MHz 32KB 288KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits 8 Bit
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 288 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details