8032 µPSD Microcontroller IC 8-Bit 24MHz 288KB (288K x 8) FLASH
8-Bit 24MHz FLASH MCU, TQFP-80, 288KB FLASH, 8KB RAM, I2C, UART, USB Product overview: UPSD3234BV-24U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 288KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 288KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3234BV-24U6 can be used for catalog matching and distributor lookup.
8032 µPSD Microcontroller IC 8-Bit 24MHz 288KB (288K x 8) FLASH
IC MCU 8BIT 288KB FLASH 80LQFP
IC MCU 8BIT 288KB FLASH 80LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-2373-ND | 685-UPSD3234BV-24U6 | UPSD3234BV-24U6 | UPSD3234BV-24U6 | UPSD3234BV-24U6 |
| Product Name | Microcontrollers | 8-bit 24MHz 288KB 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 288 KB |