STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - UPSD3233BV-24T6 UPSD3233BV-24T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 108037-UPSD3233BV-24 T6 Packaging: Tray Core Processor: 8032 Number of I/O: 37 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 108037-UPSD3233BV-24 T6 Packaging: Tray Core Processor: 8032 Number of I/O: 37 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UPSD3233BV-24T6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a fast 8032 core operating at 24 MHz. It includes 128 KB of dual Flash memory and 32 KB of SRAM, allowing for flexible memory management and in-application programming. The device supports a single supply voltage range of 3.0 to 3.6 V and operates within a temperature range of -40°C to 85°C. This microcontroller is equipped with an integrated A/D converter with four channels at 8-bit resolution, and multiple communication interfaces including USB v1.1, I2C, and two UARTs. It also provides six I/O ports with up to 37 I/O pins and five PWM outputs. The UPSD3233BV-24T6 supports JTAG in-system programming, enabling quick programming of the entire device in approximately 10 seconds. Additionally, it features power management modes, a programmable watchdog timer, and multiple interrupt sources, making it suitable for a variety of embedded applications.

Datasheet Summary
Powered by GS/AI

The UPSD3233BV-24T6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a fast 8032 core operating at 24 MHz. It includes 128 KB of dual Flash memory and 32 KB of SRAM, allowing for flexible memory management and in-application programming. The device supports a single supply voltage range of 3.0 to 3.6 V and operates within a temperature range of -40°C to 85°C. This microcontroller is equipped with an integrated A/D converter with four channels at 8-bit resolution, and multiple communication interfaces including USB v1.1, I2C, and two UARTs. It also provides six I/O ports with up to 37 I/O pins and five PWM outputs. The UPSD3233BV-24T6 supports JTAG in-system programming, enabling quick programming of the entire device in approximately 10 seconds. Additionally, it features power management modes, a programmable watchdog timer, and multiple interrupt sources, making it suitable for a variety of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPSD3233BV-24T6 - 108037-UPSD3233BV-24T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPSD3233BV-24T6
108037-UPSD3233BV-24T6
Embedded - Embedded - Microcontrollers - UPSD3233BV-24T6 108037-UPSD3233BV-24T6
Manufacturer: STMicroelectronics Win Source Part Number: 108037-UPSD3233BV-24 T6 Packaging: Tray Core Processor: 8032 Number of I/O: 37 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 52-TQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108037-UPSD3233BV-24T6
Packaging: Tray
Core Processor: 8032
Number of I/O: 37
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 52-TQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 24MHz Embedded Microcontroller MCU
685-UPSD3233BV-24T6
8-bit 24MHz Embedded Microcontroller MCU 685-UPSD3233BV-24T6
8-Bit 24MHz FLASH MCU, TQFP-52, I2C, UART, USB Product overview: UPSD3233BV-24T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233BV-24T6 can be used for catalog matching and distributor lookup.

8-Bit 24MHz FLASH MCU, TQFP-52, I2C, UART, USB Product overview: UPSD3233BV-24T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPSD3233BV-24T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-2369-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2369-ND
Microcontrollers 497-2369-ND
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPSD3233BV-24T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPSD3233BV-24T6
Integrated Circuits (ICs) - Embedded - Microcontrollers UPSD3233BV-24T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site
Embedded - Microcontrollers - UPSD3233BV-24T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPSD3233BV-24T6
Embedded - Microcontrollers UPSD3233BV-24T6
IC MCU 8BIT 160KB FLASH 52TQFP

IC MCU 8BIT 160KB FLASH 52TQFP

Supplier's Site Datasheet
Microcontrollers - UPSD3233BV-24T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPSD3233BV-24T6
Microcontrollers UPSD3233BV-24T6
8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

8032 µPSD Microcontroller IC 8-Bit 24MHz 160KB (160K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 108037-UPSD3233BV-24T6 685-UPSD3233BV-24T6 497-2369-ND UPSD3233BV-24T6 UPSD3233BV-24T6 UPSD3233BV-24T6
Product Name Embedded - Embedded - Microcontrollers - UPSD3233BV-24T6 8-bit 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 160 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers