8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
8032 µPSD Microcontroller IC 8-Bit 40MHz 80KB (80K x 8) FLASH
IC MCU 8BIT 80KB FLASH 52LQFP
IC MCU 8BIT 80KB FLASH 52LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPSD3212A-40T6-ND | UPSD3212A-40T6 | UPSD3212A-40T6 | UPSD3212A-40T6 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | 8 Bit | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 80 KB |