STMicroelectronics, Inc. Darlington Array, 2004, Dip16; Product Range Stmicroelectronics ULQ2004A

Description
DARLINGTON ARRAY, 2004, DIP16; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:105°C; Transistor Polarity:NPN, PNPRoHS Compliant: Yes
Datasheet
Description
DARLINGTON ARRAY, 2004, DIP16; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:105°C; Transistor Polarity:NPN, PNPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Array, 2004, Dip16; Product Range Stmicroelectronics - 25M9062 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Array, 2004, Dip16; Product Range Stmicroelectronics
25M9062
Darlington Array, 2004, Dip16; Product Range Stmicroelectronics 25M9062
DARLINGTON ARRAY, 2004, DIP16; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:105°C; Transistor Polarity:NPN, PNPRoHS Compliant: Yes

DARLINGTON ARRAY, 2004, DIP16; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:105°C; Transistor Polarity:NPN, PNPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 25M9062
Product Name Darlington Array, 2004, Dip16; Product Range Stmicroelectronics
Operating Temperature ? to 105 C (? to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - AN983BX-BG-T-V1 - 009716-AN983BX-BG-T-V1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
5 suppliers