STMicroelectronics, Inc. Darlington Transistor Array, Npn, 7, 50V, Dip; Msl Stmicroelectronics ULQ2003A

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Module Configuration:Seven RoHS Compliant: Yes
Datasheet
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Module Configuration:Seven RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Dip; Msl Stmicroelectronics - 89K1145 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Dip; Msl Stmicroelectronics
89K1145
Darlington Transistor Array, Npn, 7, 50V, Dip; Msl Stmicroelectronics 89K1145
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Module Configuration:Seven RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; Module Configuration:Seven RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 89K1145
Product Name Darlington Transistor Array, Npn, 7, 50V, Dip; Msl Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 7532822 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 16 v
Package Type SOIC; Soic
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details