STMicroelectronics, Inc. DARLINGTON ARRAY; DIP; EIGHT DARLINGTONTRANSISTORS; 50V; 30V; 500MA COLLECTOR ULN2803A

Description
Eight Darlington Arrays, Collector Current 500 mA, Power Dissipation 2.25 W (Per Package) Darlington Array, 8, 50v, 500ma Output Current, 18 pin dip The uln2803a contains eight darlington transistors with common emitters and integral suppression diodes for inductive loads. Each darlington features a peak load current rating of 600mA (500mA continuous) and can withstand at least 50V in the off state. Outputs may be paralleled for higher current capability. Supplied in a 18-lead plastic DIP with a copper lead from and feature the convenient input opposite-output pinout to simplify board layout. EIGHT DARLINGTONS WITH COMMON EMITTERS OUTPUT CURRENT TO 500 mA OUTPUT VOLTAGE TO 50 V OUTPUT VOLTAGE TO 50V INTEGRAL SUPPRESSION DIODES VERSIONS FOR ALL POPULAR LOGIC FAMILIES. OUTPUT CAN BE PARALLELED INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY BOARD LAYOUT
Datasheet
Description
Eight Darlington Arrays, Collector Current 500 mA, Power Dissipation 2.25 W (Per Package) Darlington Array, 8, 50v, 500ma Output Current, 18 pin dip The uln2803a contains eight darlington transistors with common emitters and integral suppression diodes for inductive loads. Each darlington features a peak load current rating of 600mA (500mA continuous) and can withstand at least 50V in the off state. Outputs may be paralleled for higher current capability. Supplied in a 18-lead plastic DIP with a copper lead from and feature the convenient input opposite-output pinout to simplify board layout. EIGHT DARLINGTONS WITH COMMON EMITTERS OUTPUT CURRENT TO 500 mA OUTPUT VOLTAGE TO 50 V OUTPUT VOLTAGE TO 50V INTEGRAL SUPPRESSION DIODES VERSIONS FOR ALL POPULAR LOGIC FAMILIES. OUTPUT CAN BE PARALLELED INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY BOARD LAYOUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DARLINGTON ARRAY; DIP; EIGHT DARLINGTONTRANSISTORS; 50V; 30V; 500MA COLLECTOR - 70014193 - Allied Electronics, Inc.
Fort Worth, TX, USA
DARLINGTON ARRAY; DIP; EIGHT DARLINGTONTRANSISTORS; 50V; 30V; 500MA COLLECTOR
70014193
DARLINGTON ARRAY; DIP; EIGHT DARLINGTONTRANSISTORS; 50V; 30V; 500MA COLLECTOR 70014193
Eight Darlington Arrays, Collector Current 500 mA, Power Dissipation 2.25 W (Per Package) Darlington Array, 8, 50v, 500ma Output Current, 18 pin dip The uln2803a contains eight darlington transistors with common emitters and integral suppression diodes for inductive loads. Each darlington features a peak load current rating of 600mA (500mA continuous) and can withstand at least 50V in the off state. Outputs may be paralleled for higher current capability. Supplied in a 18-lead plastic DIP with a copper lead from and feature the convenient input opposite-output pinout to simplify board layout. EIGHT DARLINGTONS WITH COMMON EMITTERS OUTPUT CURRENT TO 500 mA OUTPUT VOLTAGE TO 50 V OUTPUT VOLTAGE TO 50V INTEGRAL SUPPRESSION DIODES VERSIONS FOR ALL POPULAR LOGIC FAMILIES. OUTPUT CAN BE PARALLELED INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY BOARD LAYOUT

Eight Darlington Arrays, Collector Current 500 mA, Power Dissipation 2.25 W (Per Package)
Darlington Array, 8, 50v, 500ma Output Current, 18 pin dip
The uln2803a contains eight darlington transistors with common emitters and integral suppression diodes for inductive loads. Each darlington features a peak load current rating of 600mA (500mA continuous) and can withstand at least 50V in the off state. Outputs may be paralleled for higher current capability.
Supplied in a 18-lead plastic DIP with a copper lead from and feature the convenient input opposite-output pinout to simplify board layout.

  • EIGHT DARLINGTONS WITH COMMON EMITTERS
  • OUTPUT CURRENT TO 500 mA
  • OUTPUT VOLTAGE TO 50 V
  • OUTPUT VOLTAGE TO 50V
  • INTEGRAL SUPPRESSION DIODES
  • VERSIONS FOR ALL POPULAR LOGIC FAMILIES.
  • OUTPUT CAN BE PARALLELED
  • INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY BOARD LAYOUT
Supplier's Site
Darlington Transistor Array, Npn, 8, 50V, Dip; Product Range Stmicroelectronics - 89K1143 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 8, 50V, Dip; Product Range Stmicroelectronics
89K1143
Darlington Transistor Array, Npn, 8, 50V, Dip; Product Range Stmicroelectronics 89K1143
DARLINGTON TRANSISTOR ARRAY, NPN, 8, 50V, DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; IC Generic Number:2803 RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 8, 50V, DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; IC Generic Number:2803 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 70014193 89K1143
Product Name DARLINGTON ARRAY; DIP; EIGHT DARLINGTONTRANSISTORS; 50V; 30V; 500MA COLLECTOR Darlington Transistor Array, Npn, 8, 50V, Dip; Product Range Stmicroelectronics
Device Type Array Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6996FCX-AD-R-1 - 1014747-ADM6996FCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers