STMicroelectronics, Inc. DARLINGTON ARRAY, THRU-HOLE, 80V, PWRDIP-12+2+2; 4 NPN SWITCHES ULN2075B

Description
Darlington Switch Minimum breakdown 80 V Sustaining voltage at least 50 V Integral suppression diodes (ULN2065B, ULN2067B, ULN2069B and ULN2071B) Isolated darlington pinout (ULN2075B and ULN2077B) Version compatible with all popular logic families Designed to interface logic to a wide variety of high current, high voltage loads, these devices each contain four NPN darlington switches delivering up to 1.5 A with a specified minimum breakdown of 80 V and a sustaining voltage of 50 V.
Description
Darlington Switch Minimum breakdown 80 V Sustaining voltage at least 50 V Integral suppression diodes (ULN2065B, ULN2067B, ULN2069B and ULN2071B) Isolated darlington pinout (ULN2075B and ULN2077B) Version compatible with all popular logic families Designed to interface logic to a wide variety of high current, high voltage loads, these devices each contain four NPN darlington switches delivering up to 1.5 A with a specified minimum breakdown of 80 V and a sustaining voltage of 50 V.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
DARLINGTON ARRAY, THRU-HOLE, 80V, PWRDIP-12+2+2; 4 NPN SWITCHES
70014165
DARLINGTON ARRAY, THRU-HOLE, 80V, PWRDIP-12+2+2; 4 NPN SWITCHES 70014165
Darlington Switch Minimum breakdown 80 V Sustaining voltage at least 50 V Integral suppression diodes (ULN2065B, ULN2067B, ULN2069B and ULN2071B) Isolated darlington pinout (ULN2075B and ULN2077B) Version compatible with all popular logic families Designed to interface logic to a wide variety of high current, high voltage loads, these devices each contain four NPN darlington switches delivering up to 1.5 A with a specified minimum breakdown of 80 V and a sustaining voltage of 50 V.

Darlington Switch

  • Minimum breakdown 80 V
  • Sustaining voltage at least 50 V
  • Integral suppression diodes (ULN2065B, ULN2067B, ULN2069B and ULN2071B)
  • Isolated darlington pinout (ULN2075B and ULN2077B)
  • Version compatible with all popular logic families
    Designed to interface logic to a wide variety of high current, high voltage loads, these devices each contain four NPN darlington switches delivering up to 1.5 A with a specified minimum breakdown of 80 V and a sustaining voltage of 50 V.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70014165
Product Name DARLINGTON ARRAY, THRU-HOLE, 80V, PWRDIP-12+2+2; 4 NPN SWITCHES
Device Type Darlington Driver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers