STMicroelectronics, Inc. Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics ULN2068B.

Description
DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes
Description
DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics - 28AC5435 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics
28AC5435
Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics 28AC5435
DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes

DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AC5435
Product Name Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 879-BCM20930A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Tray
View Details
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details