STMicroelectronics, Inc. Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics ULN2068B

Description
DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes
Description
DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics - 89K1137 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics
89K1137
Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics 89K1137
DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes

DARLINGTON SWITCH, NPN QUAD 50V DIP; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:1.75A; DC Collector Current:1.5A; IC Generic Number:2068; Input Type:TTL, CMOS 5V RoHS Compliant: Yes

Supplier's Site
DARLINGTON SWITCH, QUAD; DIP-16; NPN; 80V - 70014164 - Allied Electronics, Inc.
Fort Worth, TX, USA
DARLINGTON SWITCH, QUAD; DIP-16; NPN; 80V
70014164
DARLINGTON SWITCH, QUAD; DIP-16; NPN; 80V 70014164
Quad Darlington Switches, 80 V Output, -20 to +85 °C Ambient Operating Temperature, DIP-16 package

Quad Darlington Switches, 80 V Output, -20 to +85 °C Ambient Operating Temperature, DIP-16 package

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category IC Interfaces IC Interfaces
Product Number 89K1137 70014164
Product Name Darlington Switch, Npn Quad 50V Dip; Product Range Stmicroelectronics DARLINGTON SWITCH, QUAD; DIP-16; NPN; 80V
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3206-B-GM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 40-QFN (6x6)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers