STMicroelectronics, Inc. Darlington Array 7Npn, 2004, Dip16; Transistor Polarity Stmicroelectronics ULN2004A.

Description
DARLINGTON ARRAY 7NPN, 2004, DIP16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:-; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
DARLINGTON ARRAY 7NPN, 2004, DIP16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:-; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Array 7Npn, 2004, Dip16; Transistor Polarity Stmicroelectronics - 28AC5433 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Array 7Npn, 2004, Dip16; Transistor Polarity Stmicroelectronics
28AC5433
Darlington Array 7Npn, 2004, Dip16; Transistor Polarity Stmicroelectronics 28AC5433
DARLINGTON ARRAY 7NPN, 2004, DIP16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:-; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes

DARLINGTON ARRAY 7NPN, 2004, DIP16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; Power Dissipation Pd:-; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AC5433
Product Name Darlington Array 7Npn, 2004, Dip16; Transistor Polarity Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CY7C638034-SXC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers