STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers ULN2003D1

Description
Win Source Part Number: 1253222-ULN2003D1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: ULN2003 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253222-ULN2003D1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: ULN2003 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253222-ULN2003D1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253222-ULN2003D1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253222-ULN2003D1
Win Source Part Number: 1253222-ULN2003D1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ULx200xA Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Output Configuration: Low Side Voltage - Load: 50V (Max) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: ULN2003 Product Status: Obsolete

Win Source Part Number: 1253222-ULN2003D1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: ULx200xA
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Output Configuration: Low Side
Voltage - Load: 50V (Max)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: ULN2003
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253222-ULN2003D1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers