STMicroelectronics, Inc. ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 ULN2003A

Description
Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current Darlington Array, 7-CHANNEL, 50V, 30V, 500MA COLLECTOR, 25MA IB, 60, 16 pin dip The ULN2003 is a high voltage, high current darlington arrays each containing seven open collector darlington pairs with common emitters. Each channel rated at 500mA and can withstand peak currents of 600mA. Suppression diodes are included for inductive load driving and the inputs are pinned opposite the outputs to simplify board layout. This versatile device is useful for driving a wide range of loads including solenoids, relays DC motors, LED displays filament lamps, thermal printheads and high power buffers. Supplied in a 16-lead plastic DIP SEVEN DARLINGTONS PER PACKAGE OUTPUT CURRENT 500mA PER DRIVER (600mA PEAK). OUTPUT VOLTAGE 50V INTEGRATED SUPPRESSION DIODES FOR INDUCTIVE LOADS OUTPUTS CAN BE PARALLELED FOR HIGHER CURRENT TTL/CMOS/PMOS/DTL COMPATIBLE INPUTS INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY LAYOUT.
Datasheet
Description
Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current Darlington Array, 7-CHANNEL, 50V, 30V, 500MA COLLECTOR, 25MA IB, 60, 16 pin dip The ULN2003 is a high voltage, high current darlington arrays each containing seven open collector darlington pairs with common emitters. Each channel rated at 500mA and can withstand peak currents of 600mA. Suppression diodes are included for inductive load driving and the inputs are pinned opposite the outputs to simplify board layout. This versatile device is useful for driving a wide range of loads including solenoids, relays DC motors, LED displays filament lamps, thermal printheads and high power buffers. Supplied in a 16-lead plastic DIP SEVEN DARLINGTONS PER PACKAGE OUTPUT CURRENT 500mA PER DRIVER (600mA PEAK). OUTPUT VOLTAGE 50V INTEGRATED SUPPRESSION DIODES FOR INDUCTIVE LOADS OUTPUTS CAN BE PARALLELED FOR HIGHER CURRENT TTL/CMOS/PMOS/DTL COMPATIBLE INPUTS INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY LAYOUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 - 70014189 - Allied Electronics, Inc.
Fort Worth, TX, USA
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60
70014189
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 70014189
Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current Darlington Array, 7-CHANNEL, 50V, 30V, 500MA COLLECTOR, 25MA IB, 60, 16 pin dip The ULN2003 is a high voltage, high current darlington arrays each containing seven open collector darlington pairs with common emitters. Each channel rated at 500mA and can withstand peak currents of 600mA. Suppression diodes are included for inductive load driving and the inputs are pinned opposite the outputs to simplify board layout. This versatile device is useful for driving a wide range of loads including solenoids, relays DC motors, LED displays filament lamps, thermal printheads and high power buffers. Supplied in a 16-lead plastic DIP SEVEN DARLINGTONS PER PACKAGE OUTPUT CURRENT 500mA PER DRIVER (600mA PEAK). OUTPUT VOLTAGE 50V INTEGRATED SUPPRESSION DIODES FOR INDUCTIVE LOADS OUTPUTS CAN BE PARALLELED FOR HIGHER CURRENT TTL/CMOS/PMOS/DTL COMPATIBLE INPUTS INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY LAYOUT.

Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current
Darlington Array, 7-CHANNEL, 50V, 30V, 500MA COLLECTOR, 25MA IB, 60, 16 pin dip
The ULN2003 is a high voltage, high current darlington arrays each containing seven open collector darlington pairs with common emitters. Each channel rated at 500mA and can withstand peak currents of 600mA. Suppression diodes are included for inductive load driving and the inputs are pinned opposite the outputs to simplify board layout. This versatile device is useful for driving a wide range of loads including solenoids, relays DC motors, LED displays filament lamps, thermal printheads and high power buffers.
Supplied in a 16-lead plastic DIP

  • SEVEN DARLINGTONS PER PACKAGE
  • OUTPUT CURRENT 500mA PER DRIVER (600mA PEAK).
  • OUTPUT VOLTAGE 50V
  • INTEGRATED SUPPRESSION DIODES FOR INDUCTIVE LOADS
  • OUTPUTS CAN BE PARALLELED FOR HIGHER CURRENT
  • TTL/CMOS/PMOS/DTL COMPATIBLE INPUTS
  • INPUTS PINNED OPPOSITE OUTPUTS TO SIMPLIFY LAYOUT.
Supplier's Site
Darlington Transistor Array, Npn, 7, 50V, Dip; Product Range Stmicroelectronics - 89K1130 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Dip; Product Range Stmicroelectronics
89K1130
Darlington Transistor Array, Npn, 7, 50V, Dip; Product Range Stmicroelectronics 89K1130
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; Product Range:-; MSL:MSL 2 - 1 year; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; Product Range:-; MSL:MSL 2 - 1 year; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 70014189 89K1130
Product Name ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 Darlington Transistor Array, Npn, 7, 50V, Dip; Product Range Stmicroelectronics
Device Type Array Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers