STMicroelectronics, Inc. Bipolar Array, Dual Npn, 50V, 0.5A, Soic; Product Range Stmicroelectronics ULN2002D1013TR

Description
BIPOLAR ARRAY, DUAL NPN, 50V, 0.5A, SOIC; Product Range:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
BIPOLAR ARRAY, DUAL NPN, 50V, 0.5A, SOIC; Product Range:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Array, Dual Npn, 50V, 0.5A, Soic; Product Range Stmicroelectronics - 06X1087 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 50V, 0.5A, Soic; Product Range Stmicroelectronics
06X1087
Bipolar Array, Dual Npn, 50V, 0.5A, Soic; Product Range Stmicroelectronics 06X1087
BIPOLAR ARRAY, DUAL NPN, 50V, 0.5A, SOIC; Product Range:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes

BIPOLAR ARRAY, DUAL NPN, 50V, 0.5A, SOIC; Product Range:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 06X1087
Product Name Bipolar Array, Dual Npn, 50V, 0.5A, Soic; Product Range Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details