STMicroelectronics, Inc. ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB ULN2002A

Description
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB
Datasheet
Description
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB - 70013694 - Allied Electronics, Inc.
Fort Worth, TX, USA
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB
70013694
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB 70013694
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB

ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB

Supplier's Site
Darlington Transistor Array, Npn, 7, 50V, Dip; Supply Voltage Min Stmicroelectronics - 26M4664 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Dip; Supply Voltage Min Stmicroelectronics
26M4664
Darlington Transistor Array, Npn, 7, 50V, Dip; Supply Voltage Min Stmicroelectronics 26M4664
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; Supply Voltage Min:14V; Supply Voltage Max:25V; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, DIP; Supply Voltage Min:14V; Supply Voltage Max:25V; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 70013694 26M4664
Product Name ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 13 V (MAX.); 500MA COLLECTOR; 25MA IB Darlington Transistor Array, Npn, 7, 50V, Dip; Supply Voltage Min Stmicroelectronics
Device Type Darlington Driver
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CG8972AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers