STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2001D1013TR ULN2001D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038074-ULN2001D1013T R Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038074-ULN2001D1013T R Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2001D1013TR - ULN2001D1013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2001D1013TR
ULN2001D1013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2001D1013TR ULN2001D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 038074-ULN2001D1013T R Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 038074-ULN2001D1013TR
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2001D1013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2001D1013TR
PMIC - Power Distribution Switches, Load Drivers ULN2001D1013TR
IC PWR RELAY 7NPN 1:1 16SO

IC PWR RELAY 7NPN 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2001D1013TR ULN2001D1013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2001D1013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details