Manufacturer: STMicroelectronics
Win Source Part Number: 035955-ULN2001A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-DIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Power Switch/Driver 1:1 NPN 500mA 16-DIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 035955-ULN2001A | 497-2340-5-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULN2001A | Bipolar Transistor Arrays |
| Polarity | NPN; 7 NPN Darlington | NPN |