STMicroelectronics, Inc. Pwm Ctrl, 250Khz, -40 To 150Deg C; Input Voltage Stmicroelectronics UC3845BN

Description
PWM CTRL, 250KHZ, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Description
PWM CTRL, 250KHZ, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 250Khz, -40 To 150Deg C; Input Voltage Stmicroelectronics - 24M1676 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 250Khz, -40 To 150Deg C; Input Voltage Stmicroelectronics
24M1676
Pwm Ctrl, 250Khz, -40 To 150Deg C; Input Voltage Stmicroelectronics 24M1676
PWM CTRL, 250KHZ, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 250KHZ, -40 TO 150DEG C; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 24M1676
Product Name Pwm Ctrl, 250Khz, -40 To 150Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JCD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details