STMicroelectronics, Inc. Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics UC3844BN

Description
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics - 51AC9707 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics
51AC9707
Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics 51AC9707
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 500KHZ, MINIDIP; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:MiniDIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AC9707
Product Name Pwm Cont, Current Mode, 500Khz, Minidip; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-3-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details