STMicroelectronics, Inc. Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics UC3842BD1

Description
PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics - 45AC7921 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics
45AC7921
Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics 45AC7921
PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 15V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7921
Product Name Pwm Controller, 500Khz, 15V, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Networkable Servo Controller for Stick-Slip Piezo Motors - E-871 - PI (Physik Instrumente) L.P.
Specs
Setup Computer
Servo Feedback Sine / Cosine
Configuration Stand Alone
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-1-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details