STMicroelectronics, Inc. Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics UC2845BD1013TR

Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics - 51AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics
51AC9704
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics 51AC9704
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AC9704
Product Name Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details