IC MOTOR DRIVER 3V-3.6V 48QFP Product overview: IRMCK171TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK171TY can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 806646-IRMCK171TY
Packaging: Tray
Mounting Style: SMD
Applications: Appliance
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Induction, Synchronous
Supplier Device Package: 48-QFP (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IRMCK171TY
Motor Driver Power MOSFET I²C, RS-232, SPI 48-QFP (9x9)
Motor Driver Power MOSFET I²C, RS-232, SPI 48-QFP (9x9)
IC MOTOR DRIVER 3V-3.6V 48QFP
IC MOTOR DRIVER 3V-3.6V 48QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-IRMCK171TY | 806646-IRMCK171TY | IRMCK171TY-ND | IRMCK171TY | IRMCK171TY | IRMCK171TY |
| Product Name | 3V 3.6V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - IRMCK171TY | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | I2C, RS-232, SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 4 volts | 3 to 4 volts | 3 to 4 volts | |||
| AC Input | 3 to 4 volts | 3 to 4 volts |