STMicroelectronics, Inc. Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics UC2843BN

Description
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics - 45AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics
45AC7917
Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics 45AC7917
PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 15V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:11V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7917
Product Name Pwm Controller, 500Khz, 15V, Dip-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details