STMicroelectronics 1A 500kHz DC-DC Converter IC UC2843BN

Description
Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube Product overview: UC2843BN from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2843BN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube Product overview: UC2843BN from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2843BN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500kHz DC-DC Converter IC
715-UC2843BN
1A 500kHz DC-DC Converter IC 715-UC2843BN
Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube Product overview: UC2843BN from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2843BN can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube Product overview: UC2843BN from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2843BN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-UC2843BN
Product Name 1A 500kHz DC-DC Converter IC
Package Type Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1244965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details
DCP021212 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers